TE Connectivity Inductors, Coils, Chokes Fixed Inductors 36502AR47JTDG

Description
Manufacturer: TE Connectivity Passive Product Category: Inductors, Coils, Chokes Fixed Inductors Type: Wirewound Shielding: Unshielded Frequency - Self Resonant: 375MHz DC Resistance (DCR) (Max): 1.7Ohm Max Operating Temperature: -40°C ~ 125°C Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 220 mA Inductance Frequency - Test: 250 MHz Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Passive Product Category: Inductors, Coils, Chokes Fixed Inductors Type: Wirewound Shielding: Unshielded Frequency - Self Resonant: 375MHz DC Resistance (DCR) (Max): 1.7Ohm Max Operating Temperature: -40°C ~ 125°C Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 220 mA Inductance Frequency - Test: 250 MHz Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Manufacturer: TE Connectivity Passive Product Category: Inductors, Coils, Chokes Fixed Inductors Type: Wirewound Shielding: Unshielded Frequency - Self Resonant: 375MHz DC Resistance (DCR) (Max): 1.7Ohm Max Operating Temperature: -40°C ~ 125°C Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 220 mA Inductance Frequency - Test: 250 MHz Product Status: Active

Manufacturer: TE Connectivity Passive Product
Category: Inductors, Coils, Chokes Fixed Inductors
Type: Wirewound
Shielding: Unshielded
Frequency - Self Resonant: 375MHz
DC Resistance (DCR) (Max): 1.7Ohm Max
Operating Temperature: -40°C ~ 125°C
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 220 mA
Inductance Frequency - Test: 250 MHz
Product Status: Active

Buy Now Datasheet
Fixed Inductors - A103766DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103766DKR-ND
Fixed Inductors A103766DKR-ND
470nH Unshielded Wirewound Inductor 220mA 1.7Ohm Max Nonstandard

470nH Unshielded Wirewound Inductor 220mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103766CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103766CT-ND
Fixed Inductors A103766CT-ND
470nH Unshielded Wirewound Inductor 220mA 1.7Ohm Max Nonstandard

470nH Unshielded Wirewound Inductor 220mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103766TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103766TR-ND
Fixed Inductors A103766TR-ND
470nH Unshielded Wirewound Inductor 220mA 1.7Ohm Max Nonstandard

470nH Unshielded Wirewound Inductor 220mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 5323572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5323572
Surface Mount Inductors 5323572
TE Connectivity 36502AR47JTDG

TE Connectivity 36502AR47JTDG

Supplier's Site
Surface Mount Inductors - 5323572P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5323572P
Surface Mount Inductors 5323572P
TE Connectivity 36502AR47JTDG

TE Connectivity 36502AR47JTDG

Supplier's Site
Surface Mount Inductors - 1639511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1639511
Surface Mount Inductors 1639511
TE Connectivity 36502AR47JTDG

TE Connectivity 36502AR47JTDG

Supplier's Site
SMD 0.47uH 220mA Inductor and Choke - 71-36502AR47JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47uH 220mA Inductor and Choke
71-36502AR47JTDG
SMD 0.47uH 220mA Inductor and Choke 71-36502AR47JTDG
0.47uH 5% SMD Inductor, 0805, 220mA, 1.7R DCR Product overview: 36502AR47JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 220mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 220mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR47JTDG can be used for catalog matching and distributor lookup.

0.47uH 5% SMD Inductor, 0805, 220mA, 1.7R DCR Product overview: 36502AR47JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 220mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 220mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR47JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, 36502A Series, 470 Nh, 5%, 0805 [2012 Metric], 375 Mhz Rohs Compliant Te Connectivity - 35M1461 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 36502A Series, 470 Nh, 5%, 0805 [2012 Metric], 375 Mhz Rohs Compliant Te Connectivity
35M1461
Surface Mount High Frequency Inductor, 36502A Series, 470 Nh, 5%, 0805 [2012 Metric], 375 Mhz Rohs Compliant Te Connectivity 35M1461
Surface Mount High Frequency Inductor, 36502A Series, 470 nH, 5%, 0805 [2012 Metric], 375 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 36502A Series, 470 nH, 5%, 0805 [2012 Metric], 375 MHz RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - 36502AR47JTDG - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
36502AR47JTDG
Fixed Inductors 36502AR47JTDG
FIXED IND 470NH 220MA 1.7OHM SMD

FIXED IND 470NH 220MA 1.7OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103766DKR-ND 5323572 5323572P 71-36502AR47JTDG 35M1461 36502AR47JTDG
Product Name Inductors, Coils, Chokes Fixed Inductors Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 0.47uH 220mA Inductor and Choke Surface Mount High Frequency Inductor, 36502A Series, 470 Nh, 5%, 0805 [2012 Metric], 375 Mhz Rohs Compliant Te Connectivity Fixed Inductors
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Application RF Choke
Configuration Fixed Fixed
DCR 1.7 ohms 1.7 ohms 1.7 ohms
Rated DC Current 220 milliamps 220 milliamps 220 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 40
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N6 016008C-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details