TE Connectivity SMD 0.43uH 250MHz Inductor and Choke 36502AR43JTDG

Description
0.43uH Wirewound SMD Inductor, 250MHz, 5% Tol, 0805 Product overview: 36502AR43JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.43uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.43uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR43JTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.43uH Wirewound SMD Inductor, 250MHz, 5% Tol, 0805 Product overview: 36502AR43JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.43uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.43uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR43JTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.43uH 250MHz Inductor and Choke - 71-36502AR43JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.43uH 250MHz Inductor and Choke
71-36502AR43JTDG
SMD 0.43uH 250MHz Inductor and Choke 71-36502AR43JTDG
0.43uH Wirewound SMD Inductor, 250MHz, 5% Tol, 0805 Product overview: 36502AR43JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.43uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.43uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR43JTDG can be used for catalog matching and distributor lookup.

0.43uH Wirewound SMD Inductor, 250MHz, 5% Tol, 0805 Product overview: 36502AR43JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.43uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.43uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR43JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A129511TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129511TR-ND
Fixed Inductors A129511TR-ND
430nH Unshielded Wirewound Inductor 230mA 1.7Ohm Max Nonstandard

430nH Unshielded Wirewound Inductor 230mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A129511DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129511DKR-ND
Fixed Inductors A129511DKR-ND
430nH Unshielded Wirewound Inductor 230mA 1.7Ohm Max Nonstandard

430nH Unshielded Wirewound Inductor 230mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A129511CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129511CT-ND
Fixed Inductors A129511CT-ND
430nH Unshielded Wirewound Inductor 230mA 1.7Ohm Max Nonstandard

430nH Unshielded Wirewound Inductor 230mA 1.7Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36502AR43JTDG A129511TR-ND
Product Name SMD 0.43uH 250MHz Inductor and Choke Fixed Inductors
Inductance Range 0.4300 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Lead Style SMD/SMT
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - 2-2176637-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details