Manufacturer: TE Connectivity Passive Product
Category: Inductors, Coils, Chokes Fixed Inductors
Type: Wirewound
Shielding: Unshielded
Inductance: 330 nH
Tolerance: ±5%
Frequency - Self Resonant: 600MHz
Operating Temperature: -40°C ~ 125°C
DC Resistance (DCR): 1.4Ohm Max
Alternative Parts (Cross-Reference): Cross
Product Status: Active
TE Connectivity 36502AR33JTDG
TE Connectivity 36502AR33JTDG
TE Connectivity 36502AR33JTDG
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max Nonstandard
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max Nonstandard
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max Nonstandard
0.33uH 310mA 1.4R 0805 SMD Inductor Product overview: 36502AR33JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 310mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 310mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR33JTDG can be used for catalog matching and distributor lookup.
Surface Mount High Frequency Inductor, 3640 Series, 330 nH, 5%, 0805 [2012 Metric], 600 MHz RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 5323522 | 5323522P | A103764DKR-ND | 71-36502AR33JTDG | 35M1457 | |
| Product Name | Inductors, Coils, Chokes Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 0.33uH 310mA Inductor and Choke | Surface Mount High Frequency Inductor, 3640 Series, 330 Nh, 5%, 0805 [2012 Metric], 600 Mhz Rohs Compliant Holsworthy Te Connectivity |
| Technology | Wirewound | Wirewound | Wirewound | |||
| Application | RF Choke | |||||
| Configuration | Fixed | Fixed | ||||
| Inductance Range | 0.3300 microH | 0.3300 microH | 0.3300 microH | |||
| DCR | 1.4 ohms | 1.4 ohms |