TE Connectivity SMD 0.27uH 250MHz 350mA Inductor and Choke 36502AR27JTDG

Description
0.27uH 5% Wirewound Inductor, 250MHz, 0805 SMD, 350mA Product overview: 36502AR27JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.27uH, 250MHz, 350mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.27uH, 250MHz, 350mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR27JTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.27uH 5% Wirewound Inductor, 250MHz, 0805 SMD, 350mA Product overview: 36502AR27JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.27uH, 250MHz, 350mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.27uH, 250MHz, 350mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR27JTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.27uH 250MHz 350mA Inductor and Choke - 71-36502AR27JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.27uH 250MHz 350mA Inductor and Choke
71-36502AR27JTDG
SMD 0.27uH 250MHz 350mA Inductor and Choke 71-36502AR27JTDG
0.27uH 5% Wirewound Inductor, 250MHz, 0805 SMD, 350mA Product overview: 36502AR27JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.27uH, 250MHz, 350mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.27uH, 250MHz, 350mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR27JTDG can be used for catalog matching and distributor lookup.

0.27uH 5% Wirewound Inductor, 250MHz, 0805 SMD, 350mA Product overview: 36502AR27JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.27uH, 250MHz, 350mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.27uH, 250MHz, 350mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR27JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A103763TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103763TR-ND
Fixed Inductors A103763TR-ND
270nH Unshielded Wirewound Inductor 350mA 1Ohm Max Nonstandard

270nH Unshielded Wirewound Inductor 350mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103763DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103763DKR-ND
Fixed Inductors A103763DKR-ND
270nH Unshielded Wirewound Inductor 350mA 1Ohm Max Nonstandard

270nH Unshielded Wirewound Inductor 350mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103763CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103763CT-ND
Fixed Inductors A103763CT-ND
270nH Unshielded Wirewound Inductor 350mA 1Ohm Max Nonstandard

270nH Unshielded Wirewound Inductor 350mA 1Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 270Nh, 350Ma, +5%, 1Ghz; Inductance Sigmainductors Te Connectivity - 51R8642 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 270Nh, 350Ma, +5%, 1Ghz; Inductance Sigmainductors Te Connectivity
51R8642
Inductor, 270Nh, 350Ma, +5%, 1Ghz; Inductance Sigmainductors Te Connectivity 51R8642
INDUCTOR, 270NH, 350MA, +5%, 1GHZ; Inductance:270nH; DC Resistance Max:1ohm; Self Resonant Frequency:650MHz; DC Current Rating:350mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:3650 Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 270NH, 350MA, +5%, 1GHZ; Inductance:270nH; DC Resistance Max:1ohm; Self Resonant Frequency:650MHz; DC Current Rating:350mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:3650 Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36502AR27JTDG A103763TR-ND 51R8642
Product Name SMD 0.27uH 250MHz 350mA Inductor and Choke Fixed Inductors Inductor, 270Nh, 350Ma, +5%, 1Ghz; Inductance Sigmainductors Te Connectivity
Inductance Range 0.2700 microH 0.2700 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Lead Style SMD/SMT
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1085-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
Fixed Inductors - 1712-36273225202R2KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details