TE Connectivity Surface Mount Inductors 36502AR12JTDG

Description
TE Connectivity 36502AR12JTDG
Request a Quote Datasheet
Description
TE Connectivity 36502AR12JTDG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 5323421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5323421
Surface Mount Inductors 5323421
TE Connectivity 36502AR12JTDG

TE Connectivity 36502AR12JTDG

Supplier's Site
Surface Mount Inductors - 5323421P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5323421P
Surface Mount Inductors 5323421P
TE Connectivity 36502AR12JTDG

TE Connectivity 36502AR12JTDG

Supplier's Site
Surface Mount Inductors - 1639506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1639506
Surface Mount Inductors 1639506
TE Connectivity 36502AR12JTDG

TE Connectivity 36502AR12JTDG

Supplier's Site
SMD 0.12uH 250MHz Inductor and Choke - 71-36502AR12JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.12uH 250MHz Inductor and Choke
71-36502AR12JTDG
SMD 0.12uH 250MHz Inductor and Choke 71-36502AR12JTDG
0.12uH 5% 250MHz Wirewound SMD Inductor 0805 Product overview: 36502AR12JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.12uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.12uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR12JTDG can be used for catalog matching and distributor lookup.

0.12uH 5% 250MHz Wirewound SMD Inductor 0805 Product overview: 36502AR12JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.12uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.12uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR12JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A103760DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103760DKR-ND
Fixed Inductors A103760DKR-ND
120nH Unshielded Wirewound Inductor 400mA 510mOhm Max Nonstandard

120nH Unshielded Wirewound Inductor 400mA 510mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103760TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103760TR-ND
Fixed Inductors A103760TR-ND
120nH Unshielded Wirewound Inductor 400mA 510mOhm Max Nonstandard

120nH Unshielded Wirewound Inductor 400mA 510mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103760CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103760CT-ND
Fixed Inductors A103760CT-ND
120nH Unshielded Wirewound Inductor 400mA 510mOhm Max Nonstandard

120nH Unshielded Wirewound Inductor 400mA 510mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 120Nh, 400Ma, 5%, 1.1Ghz, 0805; Inductance Te Connectivity - 35M1448 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, 400Ma, 5%, 1.1Ghz, 0805; Inductance Te Connectivity
35M1448
Inductor, 120Nh, 400Ma, 5%, 1.1Ghz, 0805; Inductance Te Connectivity 35M1448
INDUCTOR, 120NH, 400mA, 5%, 1.1GHZ, 0805; Inductance:120nH; DC Resistance Max:0.51ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:36502A Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 120NH, 400mA, 5%, 1.1GHZ, 0805; Inductance:120nH; DC Resistance Max:0.51ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:36502A Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5323421 5323421P 71-36502AR12JTDG A103760DKR-ND 35M1448
Product Name Surface Mount Inductors Surface Mount Inductors SMD 0.12uH 250MHz Inductor and Choke Fixed Inductors Inductor, 120Nh, 400Ma, 5%, 1.1Ghz, 0805; Inductance Te Connectivity
Technology Wirewound Wirewound
Q Factor 50 50
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 0805 (2012m) 0805
Inductance Range 0.1200 microH 0.1200 microH 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-015 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details