110nH Unshielded Wirewound Inductor 400mA 480mOhm Max Nonstandard
110nH Unshielded Wirewound Inductor 400mA 480mOhm Max Nonstandard
110nH Unshielded Wirewound Inductor 400mA 480mOhm Max Nonstandard
SMD Inductor 0.11uH 5% 250MHz 0805 Wirewound Unshielded Product overview: 36502AR11JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.11uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.11uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR11JTDG can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | A103759DKR-ND | 71-36502AR11JTDG |
| Product Name | Fixed Inductors | SMD 0.11uH 250MHz Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Core Material | Ceramic | |
| Configuration | Fixed |