TE Connectivity Fixed Inductors 36502A91NJTDG

Description
91nH Unshielded Wirewound Inductor 400mA 480mOhm Max Nonstandard
Request a Quote Datasheet
Description
91nH Unshielded Wirewound Inductor 400mA 480mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129507DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129507DKR-ND
Fixed Inductors A129507DKR-ND
91nH Unshielded Wirewound Inductor 400mA 480mOhm Max Nonstandard

91nH Unshielded Wirewound Inductor 400mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A129507TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129507TR-ND
Fixed Inductors A129507TR-ND
91nH Unshielded Wirewound Inductor 400mA 480mOhm Max Nonstandard

91nH Unshielded Wirewound Inductor 400mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A129507CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129507CT-ND
Fixed Inductors A129507CT-ND
91nH Unshielded Wirewound Inductor 400mA 480mOhm Max Nonstandard

91nH Unshielded Wirewound Inductor 400mA 480mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.091uH Inductor and Choke - 71-36502A91NJTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.091uH Inductor and Choke
71-36502A91NJTDG
SMD 0.091uH Inductor and Choke 71-36502A91NJTDG
1 ELEMENT, 0.091uH, GENERAL PURPOSE INDUCTOR, SMD, CHIP, 0805 Product overview: 36502A91NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.091uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.091uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A91NJTDG can be used for catalog matching and distributor lookup.

1 ELEMENT, 0.091uH, GENERAL PURPOSE INDUCTOR, SMD, CHIP, 0805 Product overview: 36502A91NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.091uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.091uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A91NJTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129507DKR-ND 71-36502A91NJTDG
Product Name Fixed Inductors SMD 0.091uH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2126012 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 15
View Details
Fixed Inductors - 1674-CL0603-2472SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details