36502A72NJTDG -- 3650 2A 72NH 5% 2K RL SIGMAINDUCTORS - TE CONNECTIVITY
TE Connectivity
3650 2A 72Nh 5% 2K Rl Sigmainductors - Te Connectivity
36502A72NJTDG
Description
3650 2A 72nH 5% 2K RL
Description
3650 2A 72nH 5% 2K RL
Suppliers
3650 2A 72Nh 5% 2K Rl Sigmainductors - Te Connectivity
99X2148
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99X2148 |
|
Product Name
|
3650 2A 72Nh 5% 2K Rl Sigmainductors - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details