TE Connectivity Fixed Inductors 36502A47NKTE

Description
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max Nonstandard
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36502A47NKTE-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36502A47NKTE-ND
Fixed Inductors 36502A47NKTE-ND
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max Nonstandard

47nH Unshielded Wirewound Inductor 500mA 310mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36502A47NKTE-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-24N 0402CS-24NXJRW , 0402CS-24NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176781-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers