TE Connectivity Fixed Inductors 36502A43NJTDG

Description
43nH Unshielded Wirewound Inductor 500mA 340mOhm Max Nonstandard
Request a Quote Datasheet
Description
43nH Unshielded Wirewound Inductor 500mA 340mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36502A43NJTDG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36502A43NJTDG-ND
Fixed Inductors 36502A43NJTDG-ND
43nH Unshielded Wirewound Inductor 500mA 340mOhm Max Nonstandard

43nH Unshielded Wirewound Inductor 500mA 340mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36502A43NJTDG-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details