TE Connectivity Fixed Inductors 36502A3N3JTDG

Description
3.3nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103781TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103781TR-ND
Fixed Inductors A103781TR-ND
3.3nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

3.3nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103781CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103781CT-ND
Fixed Inductors A103781CT-ND
3.3nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

3.3nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103781DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103781DKR-ND
Fixed Inductors A103781DKR-ND
3.3nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

3.3nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Nh, 600Ma, ±5%, 6Ghz; Inductance Sigmainductors Te Connectivity - 51R8647 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Nh, 600Ma, ±5%, 6Ghz; Inductance Sigmainductors Te Connectivity
51R8647
Inductor, 3.3Nh, 600Ma, ±5%, 6Ghz; Inductance Sigmainductors Te Connectivity 51R8647
INDUCTOR, 3.3NH, 600MA, ±5%, 6GHZ; Inductance:3.3nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:6GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:3650 Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 3.3NH, 600MA, ±5%, 6GHZ; Inductance:3.3nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:6GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:3650 Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103781TR-ND 51R8647
Product Name Fixed Inductors Inductor, 3.3Nh, 600Ma, ±5%, 6Ghz; Inductance Sigmainductors Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 1-2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details