TE Connectivity SMD 0.039uH 250MHz Inductor and Choke 36502A39NJTDG

Description
SMD Inductor 0.039uH 5% 250MHz 0805 Unshielded Product overview: 36502A39NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.039uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.039uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A39NJTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 0.039uH 5% 250MHz 0805 Unshielded Product overview: 36502A39NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.039uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.039uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A39NJTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.039uH 250MHz Inductor and Choke - 71-36502A39NJTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.039uH 250MHz Inductor and Choke
71-36502A39NJTDG
SMD 0.039uH 250MHz Inductor and Choke 71-36502A39NJTDG
SMD Inductor 0.039uH 5% 250MHz 0805 Unshielded Product overview: 36502A39NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.039uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.039uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A39NJTDG can be used for catalog matching and distributor lookup.

SMD Inductor 0.039uH 5% 250MHz 0805 Unshielded Product overview: 36502A39NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.039uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.039uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A39NJTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A129502CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129502CT-ND
Fixed Inductors A129502CT-ND
39nH Unshielded Wirewound Inductor 500mA 290mOhm Max Nonstandard

39nH Unshielded Wirewound Inductor 500mA 290mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A129502DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129502DKR-ND
Fixed Inductors A129502DKR-ND
39nH Unshielded Wirewound Inductor 500mA 290mOhm Max Nonstandard

39nH Unshielded Wirewound Inductor 500mA 290mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A129502TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129502TR-ND
Fixed Inductors A129502TR-ND
39nH Unshielded Wirewound Inductor 500mA 290mOhm Max Nonstandard

39nH Unshielded Wirewound Inductor 500mA 290mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36502A39NJTDG A129502CT-ND
Product Name SMD 0.039uH 250MHz Inductor and Choke Fixed Inductors
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Lead Style SMD/SMT
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N0 0402DC-3N0XJRW , 0402DC-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details