TE Connectivity Fixed Inductors 36502A2R2GTDG

Description
2.2µH Unshielded Wirewound Inductor 160mA 2.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 160mA 2.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36502A2R2GTDG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36502A2R2GTDG-ND
Fixed Inductors 36502A2R2GTDG-ND
2.2µH Unshielded Wirewound Inductor 160mA 2.7Ohm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 160mA 2.7Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36502A2R2GTDG-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-4N7 0201HT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details