TE Connectivity Fixed Inductors 36502A22NJTDG

Description
22nH Unshielded Wirewound Inductor 500mA 220mOhm Max Nonstandard
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 500mA 220mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103779CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103779CT-ND
Fixed Inductors A103779CT-ND
22nH Unshielded Wirewound Inductor 500mA 220mOhm Max Nonstandard

22nH Unshielded Wirewound Inductor 500mA 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103779TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103779TR-ND
Fixed Inductors A103779TR-ND
22nH Unshielded Wirewound Inductor 500mA 220mOhm Max Nonstandard

22nH Unshielded Wirewound Inductor 500mA 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103779DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103779DKR-ND
Fixed Inductors A103779DKR-ND
22nH Unshielded Wirewound Inductor 500mA 220mOhm Max Nonstandard

22nH Unshielded Wirewound Inductor 500mA 220mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.022uH 250MHz Inductor and Choke - 71-36502A22NJTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.022uH 250MHz Inductor and Choke
71-36502A22NJTDG
SMD 0.022uH 250MHz Inductor and Choke 71-36502A22NJTDG
SMD Inductor 0.022uH 5% 250MHz 0805 Wirewound Unshielded Product overview: 36502A22NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.022uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A22NJTDG can be used for catalog matching and distributor lookup.

SMD Inductor 0.022uH 5% 250MHz 0805 Wirewound Unshielded Product overview: 36502A22NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.022uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A22NJTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, 36502A Series, 22 Nh, 5%, 0805 [2012 Metric], 2.6 Ghz Rohs Compliant Te Connectivity - 35M1478 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 36502A Series, 22 Nh, 5%, 0805 [2012 Metric], 2.6 Ghz Rohs Compliant Te Connectivity
35M1478
Surface Mount High Frequency Inductor, 36502A Series, 22 Nh, 5%, 0805 [2012 Metric], 2.6 Ghz Rohs Compliant Te Connectivity 35M1478
Surface Mount High Frequency Inductor, 36502A Series, 22 nH, 5%, 0805 [2012 Metric], 2.6 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 36502A Series, 22 nH, 5%, 0805 [2012 Metric], 2.6 GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103779CT-ND 71-36502A22NJTDG 35M1478
Product Name Fixed Inductors SMD 0.022uH 250MHz Inductor and Choke Surface Mount High Frequency Inductor, 36502A Series, 22 Nh, 5%, 0805 [2012 Metric], 2.6 Ghz Rohs Compliant Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567689P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details