TE Connectivity SMD 1.8uH 250MHz 170mA Inductor and Choke 36502A1R8JTDG

Description
1.8uH 5% SMD Wirewound Inductor, 0805, 250MHz, 170mA Product overview: 36502A1R8JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8uH, 250MHz, 170mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8uH, 250MHz, 170mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A1R8JTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.8uH 5% SMD Wirewound Inductor, 0805, 250MHz, 170mA Product overview: 36502A1R8JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8uH, 250MHz, 170mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8uH, 250MHz, 170mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A1R8JTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.8uH 250MHz 170mA Inductor and Choke - 71-36502A1R8JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8uH 250MHz 170mA Inductor and Choke
71-36502A1R8JTDG
SMD 1.8uH 250MHz 170mA Inductor and Choke 71-36502A1R8JTDG
1.8uH 5% SMD Wirewound Inductor, 0805, 250MHz, 170mA Product overview: 36502A1R8JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8uH, 250MHz, 170mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8uH, 250MHz, 170mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A1R8JTDG can be used for catalog matching and distributor lookup.

1.8uH 5% SMD Wirewound Inductor, 0805, 250MHz, 170mA Product overview: 36502A1R8JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8uH, 250MHz, 170mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8uH, 250MHz, 170mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A1R8JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A103772DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103772DKR-ND
Fixed Inductors A103772DKR-ND
1.8µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103772CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103772CT-ND
Fixed Inductors A103772CT-ND
1.8µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103772TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103772TR-ND
Fixed Inductors A103772TR-ND
1.8µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount High Frequency Inductor, 36502A Series, 1.8 H, 5%, 0805 [2012 Metric], 80 Mhz Rohs Compliant Te Connectivity - 35M1470 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 36502A Series, 1.8 H, 5%, 0805 [2012 Metric], 80 Mhz Rohs Compliant Te Connectivity
35M1470
Surface Mount High Frequency Inductor, 36502A Series, 1.8 H, 5%, 0805 [2012 Metric], 80 Mhz Rohs Compliant Te Connectivity 35M1470
Surface Mount High Frequency Inductor, 36502A Series, 1.8 H, 5%, 0805 [2012 Metric], 80 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 36502A Series, 1.8 H, 5%, 0805 [2012 Metric], 80 MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36502A1R8JTDG A103772DKR-ND 35M1470
Product Name SMD 1.8uH 250MHz 170mA Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, 36502A Series, 1.8 H, 5%, 0805 [2012 Metric], 80 Mhz Rohs Compliant Te Connectivity
Inductance Range 1.8 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Lead Style SMD/SMT
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.85 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers