TE Connectivity Fixed Inductors 36502A1R2JTDG

Description
1.2µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103771DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103771DKR-ND
Fixed Inductors A103771DKR-ND
1.2µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max Nonstandard

1.2µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103771TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103771TR-ND
Fixed Inductors A103771TR-ND
1.2µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max Nonstandard

1.2µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103771CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103771CT-ND
Fixed Inductors A103771CT-ND
1.2µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max Nonstandard

1.2µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max Nonstandard

Buy Now Datasheet
SMD 1.2uH 250MHz Inductor and Choke - 71-36502A1R2JTDG - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 1.2uH 250MHz Inductor and Choke
71-36502A1R2JTDG
SMD 1.2uH 250MHz Inductor and Choke 71-36502A1R2JTDG
SMD Wirewound Inductor 1.2uH 5% 250MHz 0805 Product overview: 36502A1R2JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A1R2JTDG can be used for catalog matching and distributor lookup.

SMD Wirewound Inductor 1.2uH 5% 250MHz 0805 Product overview: 36502A1R2JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A1R2JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103771DKR-ND 71-36502A1R2JTDG
Product Name Fixed Inductors SMD 1.2uH 250MHz Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 33.16 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers