TE Connectivity Fixed Inductors 36502A12NJTDG

Description
12nH Unshielded Inductor 600mA 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
12nH Unshielded Inductor 600mA 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103774TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103774TR-ND
Fixed Inductors A103774TR-ND
12nH Unshielded Inductor 600mA 150mOhm Max Nonstandard

12nH Unshielded Inductor 600mA 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103774CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103774CT-ND
Fixed Inductors A103774CT-ND
12nH Unshielded Inductor 600mA 150mOhm Max Nonstandard

12nH Unshielded Inductor 600mA 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103774DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103774DKR-ND
Fixed Inductors A103774DKR-ND
12nH Unshielded Inductor 600mA 150mOhm Max Nonstandard

12nH Unshielded Inductor 600mA 150mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.012uH 250MHz Inductor and Choke - 71-36502A12NJTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.012uH 250MHz Inductor and Choke
71-36502A12NJTDG
SMD 0.012uH 250MHz Inductor and Choke 71-36502A12NJTDG
SMD Inductor 0.012uH 5% 250MHz 0805 Wirewound Unshielded Product overview: 36502A12NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.012uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.012uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A12NJTDG can be used for catalog matching and distributor lookup.

SMD Inductor 0.012uH 5% 250MHz 0805 Wirewound Unshielded Product overview: 36502A12NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.012uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.012uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A12NJTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, 36502A Series, 12 Nh, 5%, 0805 [2012 Metric], 4 Ghz Rohs Compliant Te Connectivity - 35M1472 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 36502A Series, 12 Nh, 5%, 0805 [2012 Metric], 4 Ghz Rohs Compliant Te Connectivity
35M1472
Surface Mount High Frequency Inductor, 36502A Series, 12 Nh, 5%, 0805 [2012 Metric], 4 Ghz Rohs Compliant Te Connectivity 35M1472
Surface Mount High Frequency Inductor, 36502A Series, 12 nH, 5%, 0805 [2012 Metric], 4 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 36502A Series, 12 nH, 5%, 0805 [2012 Metric], 4 GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103774TR-ND 71-36502A12NJTDG 35M1472
Product Name Fixed Inductors SMD 0.012uH 250MHz Inductor and Choke Surface Mount High Frequency Inductor, 36502A Series, 12 Nh, 5%, 0805 [2012 Metric], 4 Ghz Rohs Compliant Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Power Inductors - 1-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details