TE Connectivity Fixed Inductors 36501JR15JTDG

Description
150nH Unshielded Wirewound Inductor 280mA 950mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 280mA 950mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103720DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103720DKR-ND
Fixed Inductors A103720DKR-ND
150nH Unshielded Wirewound Inductor 280mA 950mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 280mA 950mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103720CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103720CT-ND
Fixed Inductors A103720CT-ND
150nH Unshielded Wirewound Inductor 280mA 950mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 280mA 950mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103720TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103720TR-ND
Fixed Inductors A103720TR-ND
150nH Unshielded Wirewound Inductor 280mA 950mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 280mA 950mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 150Nh, 280Ma, 5%, 1.3Ghz, 0603; Inductance Te Connectivity - 35M1403 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, 280Ma, 5%, 1.3Ghz, 0603; Inductance Te Connectivity
35M1403
Inductor, 150Nh, 280Ma, 5%, 1.3Ghz, 0603; Inductance Te Connectivity 35M1403
INDUCTOR, 150NH, 280mA, 5%, 1.3GHZ, 0603; Inductance:150nH; DC Resistance Max:0.95ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:280mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 150NH, 280mA, 5%, 1.3GHZ, 0603; Inductance:150nH; DC Resistance Max:0.95ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:280mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103720DKR-ND 35M1403
Product Name Fixed Inductors Inductor, 150Nh, 280Ma, 5%, 1.3Ghz, 0603; Inductance Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8102-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details