CHIP INDUCTOR, 100NH, 400MA, 5%, 1400MHZ; Inductance:100nH; DC Resistance Max:0.58ohm; Self Resonant Frequency:1.4GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 18R3854 |
| Product Name | Chip Inductor, 100Nh, 400Ma, 5%, 1400Mhz; Inductance Sigmainductors Te Connectivity |
| Inductance Range | 0.1000 microH |