TE Connectivity SMD 0.0075uH 700mA 4.8GHz Inductor and Choke 36501J7N5JTDG

Description
0.0075uH 5% SMD Inductor, 0603, 700mA, 4.8GHz SRF Product overview: 36501J7N5JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0075uH, 700mA, 4.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0075uH, 700mA, 4.8GHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J7N5JTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.0075uH 5% SMD Inductor, 0603, 700mA, 4.8GHz SRF Product overview: 36501J7N5JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0075uH, 700mA, 4.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0075uH, 700mA, 4.8GHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J7N5JTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.0075uH 700mA 4.8GHz Inductor and Choke - 71-36501J7N5JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0075uH 700mA 4.8GHz Inductor and Choke
71-36501J7N5JTDG
SMD 0.0075uH 700mA 4.8GHz Inductor and Choke 71-36501J7N5JTDG
0.0075uH 5% SMD Inductor, 0603, 700mA, 4.8GHz SRF Product overview: 36501J7N5JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0075uH, 700mA, 4.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0075uH, 700mA, 4.8GHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J7N5JTDG can be used for catalog matching and distributor lookup.

0.0075uH 5% SMD Inductor, 0603, 700mA, 4.8GHz SRF Product overview: 36501J7N5JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0075uH, 700mA, 4.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0075uH, 700mA, 4.8GHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J7N5JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A129498CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129498CT-ND
Fixed Inductors A129498CT-ND
7.5nH Unshielded Wirewound Inductor 700mA 110mOhm Max Nonstandard

7.5nH Unshielded Wirewound Inductor 700mA 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A129498TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129498TR-ND
Fixed Inductors A129498TR-ND
7.5nH Unshielded Wirewound Inductor 700mA 110mOhm Max Nonstandard

7.5nH Unshielded Wirewound Inductor 700mA 110mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 7.5Nh, 700Ma, 5%, 4.8Ghz, 0603; Inductance Te Connectivity - 35M1440 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 7.5Nh, 700Ma, 5%, 4.8Ghz, 0603; Inductance Te Connectivity
35M1440
Inductor, 7.5Nh, 700Ma, 5%, 4.8Ghz, 0603; Inductance Te Connectivity 35M1440
INDUCTOR, 7.5NH, 700mA, 5%, 4.8GHZ, 0603; Inductance:7.5nH; DC Resistance Max:0.11ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 7.5NH, 700mA, 5%, 4.8GHZ, 0603; Inductance:7.5nH; DC Resistance Max:0.11ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36501J7N5JTDG A129498CT-ND 35M1440
Product Name SMD 0.0075uH 700mA 4.8GHz Inductor and Choke Fixed Inductors Inductor, 7.5Nh, 700Ma, 5%, 4.8Ghz, 0603; Inductance Te Connectivity
Inductance Range 0.0075 microH 0.0075 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Lead Style SMD/SMT
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data