TE Connectivity Fixed Inductors 36501J5N1JTDG

Description
5.1nH Unshielded Wirewound Inductor 700mA 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.1nH Unshielded Wirewound Inductor 700mA 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103736TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103736TR-ND
Fixed Inductors A103736TR-ND
5.1nH Unshielded Wirewound Inductor 700mA 160mOhm Max Nonstandard

5.1nH Unshielded Wirewound Inductor 700mA 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103736CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103736CT-ND
Fixed Inductors A103736CT-ND
5.1nH Unshielded Wirewound Inductor 700mA 160mOhm Max Nonstandard

5.1nH Unshielded Wirewound Inductor 700mA 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103736DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103736DKR-ND
Fixed Inductors A103736DKR-ND
5.1nH Unshielded Wirewound Inductor 700mA 160mOhm Max Nonstandard

5.1nH Unshielded Wirewound Inductor 700mA 160mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.0051uH 250MHz Inductor and Choke - 71-36501J5N1JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0051uH 250MHz Inductor and Choke
71-36501J5N1JTDG
SMD 0.0051uH 250MHz Inductor and Choke 71-36501J5N1JTDG
SMD Inductor 0.0051uH 5% 250MHz 0603 Unshielded Product overview: 36501J5N1JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0051uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0051uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J5N1JTDG can be used for catalog matching and distributor lookup.

SMD Inductor 0.0051uH 5% 250MHz 0603 Unshielded Product overview: 36501J5N1JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0051uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0051uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J5N1JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103736TR-ND 71-36501J5N1JTDG
Product Name Fixed Inductors SMD 0.0051uH 250MHz Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-222 0402DF-222XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers