TE Connectivity Fixed Inductors 36501J56NJTDG

Description
56nH Unshielded Wirewound Inductor 600mA 310mOhm Max Nonstandard
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 600mA 310mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103738TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103738TR-ND
Fixed Inductors A103738TR-ND
56nH Unshielded Wirewound Inductor 600mA 310mOhm Max Nonstandard

56nH Unshielded Wirewound Inductor 600mA 310mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103738CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103738CT-ND
Fixed Inductors A103738CT-ND
56nH Unshielded Wirewound Inductor 600mA 310mOhm Max Nonstandard

56nH Unshielded Wirewound Inductor 600mA 310mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103738DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103738DKR-ND
Fixed Inductors A103738DKR-ND
56nH Unshielded Wirewound Inductor 600mA 310mOhm Max Nonstandard

56nH Unshielded Wirewound Inductor 600mA 310mOhm Max Nonstandard

Buy Now Datasheet
SMD Inductor and Choke - 71-36501J56NJTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-36501J56NJTDG
SMD Inductor and Choke 71-36501J56NJTDG
RF Inductors - SMD 3650 0603 56nH 5% 2K RL Product overview: 36501J56NJTDG from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J56NJTDG can be used for catalog matching and distributor lookup.

RF Inductors - SMD 3650 0603 56nH 5% 2K RL Product overview: 36501J56NJTDG from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J56NJTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, 3650 Series, 56 Nh, 5%, 0603 [1608 Metric], 1.9 Ghz Rohs Compliant Te Connectivity - 35M1437 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3650 Series, 56 Nh, 5%, 0603 [1608 Metric], 1.9 Ghz Rohs Compliant Te Connectivity
35M1437
Surface Mount High Frequency Inductor, 3650 Series, 56 Nh, 5%, 0603 [1608 Metric], 1.9 Ghz Rohs Compliant Te Connectivity 35M1437
Surface Mount High Frequency Inductor, 3650 Series, 56 nH, 5%, 0603 [1608 Metric], 1.9 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3650 Series, 56 nH, 5%, 0603 [1608 Metric], 1.9 GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103738TR-ND 71-36501J56NJTDG 35M1437
Product Name Fixed Inductors SMD Inductor and Choke Surface Mount High Frequency Inductor, 3650 Series, 56 Nh, 5%, 0603 [1608 Metric], 1.9 Ghz Rohs Compliant Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details