36501J3N6GTDG -- 3650 0603 3.6NH 2% 2K RL SIGMAINDUCTORS - TE CONNECTIVITY
TE Connectivity
3650 0603 3.6Nh 2% 2K Rl Sigmainductors - Te Connectivity
36501J3N6GTDG
Description
3650 0603 3.6nH 2% 2K RL
Description
3650 0603 3.6nH 2% 2K RL
Suppliers
3650 0603 3.6Nh 2% 2K Rl Sigmainductors - Te Connectivity
99X2126
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99X2126 |
|
Product Name
|
3650 0603 3.6Nh 2% 2K Rl Sigmainductors - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details