36501J3N3GTDG -- 3650 0603 3.3NH 2% 2K RL SIGMAINDUCTORS - TE CONNECTIVITY
TE Connectivity
3650 0603 3.3Nh 2% 2K Rl Sigmainductors - Te Connectivity
36501J3N3GTDG
Description
3650 0603 3.3nH 2% 2K RL
Description
3650 0603 3.3nH 2% 2K RL
Suppliers
3650 0603 3.3Nh 2% 2K Rl Sigmainductors - Te Connectivity
99X2125
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99X2125 |
|
Product Name
|
3650 0603 3.3Nh 2% 2K Rl Sigmainductors - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details