TE Connectivity Fixed Inductors 36501J33NJTDG

Description
33nH Unshielded Wirewound Inductor 600mA 220mOhm Max Nonstandard
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 600mA 220mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102566CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102566CT-ND
Fixed Inductors A102566CT-ND
33nH Unshielded Wirewound Inductor 600mA 220mOhm Max Nonstandard

33nH Unshielded Wirewound Inductor 600mA 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A102566DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102566DKR-ND
Fixed Inductors A102566DKR-ND
33nH Unshielded Wirewound Inductor 600mA 220mOhm Max Nonstandard

33nH Unshielded Wirewound Inductor 600mA 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A102566TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102566TR-ND
Fixed Inductors A102566TR-ND
33nH Unshielded Wirewound Inductor 600mA 220mOhm Max Nonstandard

33nH Unshielded Wirewound Inductor 600mA 220mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.033uH 250MHz Inductor and Choke - 71-36501J33NJTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.033uH 250MHz Inductor and Choke
71-36501J33NJTDG
SMD 0.033uH 250MHz Inductor and Choke 71-36501J33NJTDG
SMD Inductor 0.033uH 5% 250MHz 0603 Wirewound Unshielded Product overview: 36501J33NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.033uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J33NJTDG can be used for catalog matching and distributor lookup.

SMD Inductor 0.033uH 5% 250MHz 0603 Wirewound Unshielded Product overview: 36501J33NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.033uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J33NJTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor 33Nh 600Ma 5% 2300Mhz; Inductance Sigmainductors Te Connectivity - 18R3861 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 33Nh 600Ma 5% 2300Mhz; Inductance Sigmainductors Te Connectivity
18R3861
Chip Inductor 33Nh 600Ma 5% 2300Mhz; Inductance Sigmainductors Te Connectivity 18R3861
CHIP INDUCTOR 33NH 600MA 5% 2300MHZ; Inductance:33nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:600mA; Inductor Case Style:0603 [1608 Metric]; Product Range:3650 Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

CHIP INDUCTOR 33NH 600MA 5% 2300MHZ; Inductance:33nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:600mA; Inductor Case Style:0603 [1608 Metric]; Product Range:3650 Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A102566CT-ND 71-36501J33NJTDG 18R3861
Product Name Fixed Inductors SMD 0.033uH 250MHz Inductor and Choke Chip Inductor 33Nh 600Ma 5% 2300Mhz; Inductance Sigmainductors Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567669P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
Common Mode Chokes - 486-3123-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers