TE Connectivity Fixed Inductors 36501J30NJTDG

Description
30nH Unshielded Wirewound Inductor 600mA 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
30nH Unshielded Wirewound Inductor 600mA 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103733CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103733CT-ND
Fixed Inductors A103733CT-ND
30nH Unshielded Wirewound Inductor 600mA 150mOhm Max Nonstandard

30nH Unshielded Wirewound Inductor 600mA 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103733TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103733TR-ND
Fixed Inductors A103733TR-ND
30nH Unshielded Wirewound Inductor 600mA 150mOhm Max Nonstandard

30nH Unshielded Wirewound Inductor 600mA 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103733DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103733DKR-ND
Fixed Inductors A103733DKR-ND
30nH Unshielded Wirewound Inductor 600mA 150mOhm Max Nonstandard

30nH Unshielded Wirewound Inductor 600mA 150mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.03uH 250MHz Inductor and Choke - 71-36501J30NJTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.03uH 250MHz Inductor and Choke
71-36501J30NJTDG
SMD 0.03uH 250MHz Inductor and Choke 71-36501J30NJTDG
SMD Inductor 0.03uH 5% 250MHz Wirewound Unshielded 0603 Product overview: 36501J30NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.03uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.03uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J30NJTDG can be used for catalog matching and distributor lookup.

SMD Inductor 0.03uH 5% 250MHz Wirewound Unshielded 0603 Product overview: 36501J30NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.03uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.03uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J30NJTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, 3650 Series, 30 Nh, 5%, 0603 [1608 Metric], 2.8 Ghz Rohs Compliant Te Connectivity - 35M1426 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3650 Series, 30 Nh, 5%, 0603 [1608 Metric], 2.8 Ghz Rohs Compliant Te Connectivity
35M1426
Surface Mount High Frequency Inductor, 3650 Series, 30 Nh, 5%, 0603 [1608 Metric], 2.8 Ghz Rohs Compliant Te Connectivity 35M1426
Surface Mount High Frequency Inductor, 3650 Series, 30 nH, 5%, 0603 [1608 Metric], 2.8 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3650 Series, 30 nH, 5%, 0603 [1608 Metric], 2.8 GHz RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, 3650 Series, 30 Nh, 5%, 0603 [1608 Metric], 2.8 Ghz Sigmainductors Te Connectivity - 55R0315 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3650 Series, 30 Nh, 5%, 0603 [1608 Metric], 2.8 Ghz Sigmainductors Te Connectivity
55R0315
Surface Mount High Frequency Inductor, 3650 Series, 30 Nh, 5%, 0603 [1608 Metric], 2.8 Ghz Sigmainductors Te Connectivity 55R0315
Surface Mount High Frequency Inductor, 3650 Series, 30 nH, 5%, 0603 [1608 Metric], 2.8 GHz

Surface Mount High Frequency Inductor, 3650 Series, 30 nH, 5%, 0603 [1608 Metric], 2.8 GHz

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103733CT-ND 71-36501J30NJTDG 35M1426 55R0315
Product Name Fixed Inductors SMD 0.03uH 250MHz Inductor and Choke Surface Mount High Frequency Inductor, 3650 Series, 30 Nh, 5%, 0603 [1608 Metric], 2.8 Ghz Rohs Compliant Te Connectivity Surface Mount High Frequency Inductor, 3650 Series, 30 Nh, 5%, 0603 [1608 Metric], 2.8 Ghz Sigmainductors Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J474JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N7 0201DS-3N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details