TE Connectivity Fixed Inductors 36501J2N2JTDG

Description
2.2nH Unshielded Wirewound Inductor 700mA 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 700mA 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103729CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103729CT-ND
Fixed Inductors A103729CT-ND
2.2nH Unshielded Wirewound Inductor 700mA 100mOhm Max Nonstandard

2.2nH Unshielded Wirewound Inductor 700mA 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103729TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103729TR-ND
Fixed Inductors A103729TR-ND
2.2nH Unshielded Wirewound Inductor 700mA 100mOhm Max Nonstandard

2.2nH Unshielded Wirewound Inductor 700mA 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103729DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103729DKR-ND
Fixed Inductors A103729DKR-ND
2.2nH Unshielded Wirewound Inductor 700mA 100mOhm Max Nonstandard

2.2nH Unshielded Wirewound Inductor 700mA 100mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.0022uH 250MHz Inductor and Choke - 71-36501J2N2JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0022uH 250MHz Inductor and Choke
71-36501J2N2JTDG
SMD 0.0022uH 250MHz Inductor and Choke 71-36501J2N2JTDG
SMD Inductor 0.0022uH 5% 250MHz 0603 Unshielded Product overview: 36501J2N2JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0022uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J2N2JTDG can be used for catalog matching and distributor lookup.

SMD Inductor 0.0022uH 5% 250MHz 0603 Unshielded Product overview: 36501J2N2JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0022uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J2N2JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103729CT-ND 71-36501J2N2JTDG
Product Name Fixed Inductors SMD 0.0022uH 250MHz Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-510 0201AF-510XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details