TE Connectivity SMD 0.027uH 600mA Inductor and Choke 36501J27NJTDG

Description
0.027uH SMD Inductor, 600mA, 0603, Unshielded Product overview: 36501J27NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.027uH, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.027uH, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J27NJTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.027uH SMD Inductor, 600mA, 0603, Unshielded Product overview: 36501J27NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.027uH, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.027uH, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J27NJTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.027uH 600mA Inductor and Choke - 71-36501J27NJTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.027uH 600mA Inductor and Choke
71-36501J27NJTDG
SMD 0.027uH 600mA Inductor and Choke 71-36501J27NJTDG
0.027uH SMD Inductor, 600mA, 0603, Unshielded Product overview: 36501J27NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.027uH, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.027uH, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J27NJTDG can be used for catalog matching and distributor lookup.

0.027uH SMD Inductor, 600mA, 0603, Unshielded Product overview: 36501J27NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.027uH, 600mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.027uH, 600mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J27NJTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A102564DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102564DKR-ND
Fixed Inductors A102564DKR-ND
27nH Unshielded Wirewound Inductor 600mA 220mOhm Max Nonstandard

27nH Unshielded Wirewound Inductor 600mA 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A102564TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102564TR-ND
Fixed Inductors A102564TR-ND
27nH Unshielded Wirewound Inductor 600mA 220mOhm Max Nonstandard

27nH Unshielded Wirewound Inductor 600mA 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A102564CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102564CT-ND
Fixed Inductors A102564CT-ND
27nH Unshielded Wirewound Inductor 600mA 220mOhm Max Nonstandard

27nH Unshielded Wirewound Inductor 600mA 220mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36501J27NJTDG A102564DKR-ND
Product Name SMD 0.027uH 600mA Inductor and Choke Fixed Inductors
Inductance Range 0.0270 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Lead Style SMD/SMT
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2280-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers