Win Source Part Number: 1066217-36501J24NJTD
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 3650, Sigma Inductors
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 24 nH
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 36 @ 250MHz
Frequency - Self Resonant: 2.8GHz
Package / Case: Nonstandard
DC Resistance (DCR): 130mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
Alternative Parts (Cross-Reference): LQW15AN22NJ80D; LQW15AN23NJ80D; LQW15AN25NJ80D; 744761124C; CW201212-22NJ; CW160808-22NJ; LQW2BAS24NJ00L; AISC-0603-R024J-T; LQW2BAS22NJ00L7-1624
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 250 MHz
REACH Status: Vendor Undefined
HTSUS: 8504.50.8000
Mfr: TE Connectivity Passive Product
Other Names: 7-1624112-9,71624112
Base Product Number: 36501
RoHS Status: RoHS non-compliant
SMD Inductor 0.024uH 250MHz Wirewound 0603 700mA 5% Product overview: 36501J24NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.024uH, 250MHz, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.024uH, 250MHz, 700mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J24NJTDG can be used for catalog matching and distributor lookup.
24nH Unshielded Wirewound Inductor 700mA 130mOhm Max Nonstandard
24nH Unshielded Wirewound Inductor 700mA 130mOhm Max Nonstandard
24nH Unshielded Wirewound Inductor 700mA 130mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1066217-36501J24NJTDG | 71-36501J24NJTDG | A103730TR-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 0.024uH 250MHz 700mA Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | Wirewound | |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |