36501J23NJTDG -- 3650 0603 23NH 5% 2K RL SIGMAINDUCTORS - TE CONNECTIVITY
TE Connectivity
3650 0603 23Nh 5% 2K Rl Sigmainductors - Te Connectivity
36501J23NJTDG
Description
3650 0603 23nH 5% 2K RL
Description
3650 0603 23nH 5% 2K RL
Suppliers
3650 0603 23Nh 5% 2K Rl Sigmainductors - Te Connectivity
99X2123
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99X2123 |
|
Product Name
|
3650 0603 23Nh 5% 2K Rl Sigmainductors - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Voltage Rating
7500 volts
Current Rating
3.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
30.0 to 120.0 amps
View Details
4 suppliers