TE Connectivity Fixed Inductors 36501J22NJTDG

Description
22nH Unshielded Wirewound Inductor 700mA 190mOhm Max Nonstandard
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 700mA 190mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102563DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102563DKR-ND
Fixed Inductors A102563DKR-ND
22nH Unshielded Wirewound Inductor 700mA 190mOhm Max Nonstandard

22nH Unshielded Wirewound Inductor 700mA 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A102563CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102563CT-ND
Fixed Inductors A102563CT-ND
22nH Unshielded Wirewound Inductor 700mA 190mOhm Max Nonstandard

22nH Unshielded Wirewound Inductor 700mA 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A102563TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102563TR-ND
Fixed Inductors A102563TR-ND
22nH Unshielded Wirewound Inductor 700mA 190mOhm Max Nonstandard

22nH Unshielded Wirewound Inductor 700mA 190mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number A102563DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details
Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details