TE Connectivity Fixed Inductors 36501J16NJTDG

Description
16nH Unshielded Wirewound Inductor 700mA 110mOhm Max Nonstandard
Request a Quote
Description
16nH Unshielded Wirewound Inductor 700mA 110mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Inductor 16nH from the 3650 Series by TE Connectivity features an inductance value of 16 nanohenries with a tolerance of 5%. It has a maximum DC resistance of 0.11 ohms and a self-resonant frequency of 3.3 GHz. The inductor is rated for a maximum DC current of 700 mA and comes in a 0603 (1608 metric) package size, suitable for automatic placement. This component is RoHS compliant, making it suitable for environmentally conscious designs. The inductor's specifications make it a viable option for applications requiring compact size and reliable performance in high-frequency circuits.

Datasheet Summary
Powered by GS/AI

The Chip Inductor 16nH from the 3650 Series by TE Connectivity features an inductance value of 16 nanohenries with a tolerance of 5%. It has a maximum DC resistance of 0.11 ohms and a self-resonant frequency of 3.3 GHz. The inductor is rated for a maximum DC current of 700 mA and comes in a 0603 (1608 metric) package size, suitable for automatic placement. This component is RoHS compliant, making it suitable for environmentally conscious designs. The inductor's specifications make it a viable option for applications requiring compact size and reliable performance in high-frequency circuits.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103728CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103728CT-ND
Fixed Inductors A103728CT-ND
16nH Unshielded Wirewound Inductor 700mA 110mOhm Max Nonstandard

16nH Unshielded Wirewound Inductor 700mA 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103728DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103728DKR-ND
Fixed Inductors A103728DKR-ND
16nH Unshielded Wirewound Inductor 700mA 110mOhm Max Nonstandard

16nH Unshielded Wirewound Inductor 700mA 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103728TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103728TR-ND
Fixed Inductors A103728TR-ND
16nH Unshielded Wirewound Inductor 700mA 110mOhm Max Nonstandard

16nH Unshielded Wirewound Inductor 700mA 110mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.016uH 250MHz 0.7A Inductor and Choke - 71-36501J16NJTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.016uH 250MHz 0.7A Inductor and Choke
71-36501J16NJTDG
SMD 0.016uH 250MHz 0.7A Inductor and Choke 71-36501J16NJTDG
0.016uH 5% SMD Inductor, 250MHz, 0.7A, 0.11 Ohm DCR Product overview: 36501J16NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.016uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.016uH, 250MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J16NJTDG can be used for catalog matching and distributor lookup.

0.016uH 5% SMD Inductor, 250MHz, 0.7A, 0.11 Ohm DCR Product overview: 36501J16NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.016uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.016uH, 250MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J16NJTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor 16Nh 700Ma 5% 3300Mhz; Inductance Sigmainductors Te Connectivity - 51R8639 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 16Nh 700Ma 5% 3300Mhz; Inductance Sigmainductors Te Connectivity
51R8639
Chip Inductor 16Nh 700Ma 5% 3300Mhz; Inductance Sigmainductors Te Connectivity 51R8639
CHIP INDUCTOR 16NH 700MA 5% 3300MHZ; Inductance:16nH; DC Resistance Max:0.11ohm; Self Resonant Frequency:3.3GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

CHIP INDUCTOR 16NH 700MA 5% 3300MHZ; Inductance:16nH; DC Resistance Max:0.11ohm; Self Resonant Frequency:3.3GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103728CT-ND 71-36501J16NJTDG 51R8639
Product Name Fixed Inductors SMD 0.016uH 250MHz 0.7A Inductor and Choke Chip Inductor 16Nh 700Ma 5% 3300Mhz; Inductance Sigmainductors Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers