TE Connectivity SMD 0.01uH 700mA 4.8GHz Inductor and Choke 36501J10NJTDG

Description
0.01uH 5% SMD Inductor, 0603, 700mA, 4.8GHz SRF Product overview: 36501J10NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uH, 700mA, 4.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.01uH, 700mA, 4.8GHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J10NJTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.01uH 5% SMD Inductor, 0603, 700mA, 4.8GHz SRF Product overview: 36501J10NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uH, 700mA, 4.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.01uH, 700mA, 4.8GHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J10NJTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.01uH 700mA 4.8GHz Inductor and Choke - 71-36501J10NJTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.01uH 700mA 4.8GHz Inductor and Choke
71-36501J10NJTDG
SMD 0.01uH 700mA 4.8GHz Inductor and Choke 71-36501J10NJTDG
0.01uH 5% SMD Inductor, 0603, 700mA, 4.8GHz SRF Product overview: 36501J10NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uH, 700mA, 4.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.01uH, 700mA, 4.8GHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J10NJTDG can be used for catalog matching and distributor lookup.

0.01uH 5% SMD Inductor, 0603, 700mA, 4.8GHz SRF Product overview: 36501J10NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uH, 700mA, 4.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.01uH, 700mA, 4.8GHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J10NJTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A102561CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102561CT-ND
Fixed Inductors A102561CT-ND
10nH Unshielded Wirewound Inductor 700mA 130mOhm Max Nonstandard

10nH Unshielded Wirewound Inductor 700mA 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A102561DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102561DKR-ND
Fixed Inductors A102561DKR-ND
10nH Unshielded Wirewound Inductor 700mA 130mOhm Max Nonstandard

10nH Unshielded Wirewound Inductor 700mA 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A102561TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102561TR-ND
Fixed Inductors A102561TR-ND
10nH Unshielded Wirewound Inductor 700mA 130mOhm Max Nonstandard

10nH Unshielded Wirewound Inductor 700mA 130mOhm Max Nonstandard

Buy Now Datasheet
Chip Inductor 10Nh 700Ma 5% 4800Mhz; Inductance Sigmainductors Te Connectivity - 18R3856 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 10Nh 700Ma 5% 4800Mhz; Inductance Sigmainductors Te Connectivity
18R3856
Chip Inductor 10Nh 700Ma 5% 4800Mhz; Inductance Sigmainductors Te Connectivity 18R3856
CHIP INDUCTOR 10NH 700MA 5% 4800MHZ; Inductance:10nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

CHIP INDUCTOR 10NH 700MA 5% 4800MHZ; Inductance:10nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36501J10NJTDG A102561CT-ND 18R3856
Product Name SMD 0.01uH 700mA 4.8GHz Inductor and Choke Fixed Inductors Chip Inductor 10Nh 700Ma 5% 4800Mhz; Inductance Sigmainductors Te Connectivity
Inductance Range 0.0100 microH 0.0100 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Lead Style SMD/SMT
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125986P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 330 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details