TE Connectivity Inductor, 68Nh, 600Ma, 5%, 1.7Ghz, 0603; Inductance Te Connectivity 36501J068JTDG

Description
INDUCTOR, 68NH, 600mA, 5%, 1.7GHZ, 0603; Inductance:68nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.7GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes
Description
INDUCTOR, 68NH, 600mA, 5%, 1.7GHZ, 0603; Inductance:68nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.7GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 68Nh, 600Ma, 5%, 1.7Ghz, 0603; Inductance Te Connectivity - 35M1439 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Nh, 600Ma, 5%, 1.7Ghz, 0603; Inductance Te Connectivity
35M1439
Inductor, 68Nh, 600Ma, 5%, 1.7Ghz, 0603; Inductance Te Connectivity 35M1439
INDUCTOR, 68NH, 600mA, 5%, 1.7GHZ, 0603; Inductance:68nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.7GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 68NH, 600mA, 5%, 1.7GHZ, 0603; Inductance:68nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.7GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 35M1439
Product Name Inductor, 68Nh, 600Ma, 5%, 1.7Ghz, 0603; Inductance Te Connectivity
Inductance Range 0.0680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details
Common Mode Chokes - 486-DSO1-25-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers