TE Connectivity Inductor, 39Nh, 600Ma, 5%, 2.2Ghz, 0603; Inductance Te Connectivity 36501J039JTDG

Description
INDUCTOR, 39NH, 600mA, 5%, 2.2GHZ, 0603; Inductance:39nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:2.2MHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes
Description
INDUCTOR, 39NH, 600mA, 5%, 2.2GHZ, 0603; Inductance:39nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:2.2MHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 39Nh, 600Ma, 5%, 2.2Ghz, 0603; Inductance Te Connectivity - 35M1429 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Nh, 600Ma, 5%, 2.2Ghz, 0603; Inductance Te Connectivity
35M1429
Inductor, 39Nh, 600Ma, 5%, 2.2Ghz, 0603; Inductance Te Connectivity 35M1429
INDUCTOR, 39NH, 600mA, 5%, 2.2GHZ, 0603; Inductance:39nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:2.2MHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 39NH, 600mA, 5%, 2.2GHZ, 0603; Inductance:39nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:2.2MHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 35M1429
Product Name Inductor, 39Nh, 600Ma, 5%, 2.2Ghz, 0603; Inductance Te Connectivity
Inductance Range 0.0390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers