TE Connectivity Inductor, 27Nh, 600Ma, 5%, 2.8Ghz, 0603; Inductance Te Connectivity 36501J027JTDG

Description
INDUCTOR, 27NH, 600mA, 5%, 2.8GHZ, 0603; Inductance:27nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.8MHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes
Description
INDUCTOR, 27NH, 600mA, 5%, 2.8GHZ, 0603; Inductance:27nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.8MHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 27Nh, 600Ma, 5%, 2.8Ghz, 0603; Inductance Te Connectivity - 35M1422 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Nh, 600Ma, 5%, 2.8Ghz, 0603; Inductance Te Connectivity
35M1422
Inductor, 27Nh, 600Ma, 5%, 2.8Ghz, 0603; Inductance Te Connectivity 35M1422
INDUCTOR, 27NH, 600mA, 5%, 2.8GHZ, 0603; Inductance:27nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.8MHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 27NH, 600mA, 5%, 2.8GHZ, 0603; Inductance:27nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.8MHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 35M1422
Product Name Inductor, 27Nh, 600Ma, 5%, 2.8Ghz, 0603; Inductance Te Connectivity
Inductance Range 0.0270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKIH-3352-12D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details