TE Connectivity Inductor, 22Nh, 700Ma, 5%, 3Ghz, 0603; Inductance Te Connectivity 36501J022JTDG

Description
INDUCTOR, 22NH, 700mA, 5%, 3GHZ, 0603; Inductance:22nH; DC Resistance Max:0.19ohm; Self Resonant Frequency:3GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes
Description
INDUCTOR, 22NH, 700mA, 5%, 3GHZ, 0603; Inductance:22nH; DC Resistance Max:0.19ohm; Self Resonant Frequency:3GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Nh, 700Ma, 5%, 3Ghz, 0603; Inductance Te Connectivity - 35M1419 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 700Ma, 5%, 3Ghz, 0603; Inductance Te Connectivity
35M1419
Inductor, 22Nh, 700Ma, 5%, 3Ghz, 0603; Inductance Te Connectivity 35M1419
INDUCTOR, 22NH, 700mA, 5%, 3GHZ, 0603; Inductance:22nH; DC Resistance Max:0.19ohm; Self Resonant Frequency:3GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 22NH, 700mA, 5%, 3GHZ, 0603; Inductance:22nH; DC Resistance Max:0.19ohm; Self Resonant Frequency:3GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 35M1419
Product Name Inductor, 22Nh, 700Ma, 5%, 3Ghz, 0603; Inductance Te Connectivity
Inductance Range 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678494 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers