TE Connectivity Inductor, 12Nh, 700Ma, 5%, 4Ghz, 0603; Inductance Te Connectivity 36501J012JTDG

Description
INDUCTOR, 12NH, 700mA, 5%, 4GHZ, 0603; Inductance:12nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes
Description
INDUCTOR, 12NH, 700mA, 5%, 4GHZ, 0603; Inductance:12nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 12Nh, 700Ma, 5%, 4Ghz, 0603; Inductance Te Connectivity - 35M1414 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 700Ma, 5%, 4Ghz, 0603; Inductance Te Connectivity
35M1414
Inductor, 12Nh, 700Ma, 5%, 4Ghz, 0603; Inductance Te Connectivity 35M1414
INDUCTOR, 12NH, 700mA, 5%, 4GHZ, 0603; Inductance:12nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 12NH, 700mA, 5%, 4GHZ, 0603; Inductance:12nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 35M1414
Product Name Inductor, 12Nh, 700Ma, 5%, 4Ghz, 0603; Inductance Te Connectivity
Inductance Range 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
Common Mode Chokes - 486-3108-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details