36501E9N0JTDG -- 3650 0402 9.0NH 5% 2K RL SIGMAINDUCTORS - TE CONNECTIVITY
TE Connectivity
3650 0402 9.0Nh 5% 2K Rl Sigmainductors - Te Connectivity
36501E9N0JTDG
Description
3650 0402 9.0nH 5% 2K RL
Description
3650 0402 9.0nH 5% 2K RL
Suppliers
3650 0402 9.0Nh 5% 2K Rl Sigmainductors - Te Connectivity
99X2117
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99X2117 |
|
Product Name
|
3650 0402 9.0Nh 5% 2K Rl Sigmainductors - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details