TE Connectivity Fixed Inductors 36501E6N2JTDG

Description
6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102075TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102075TR-ND
Fixed Inductors A102075TR-ND
6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max Nonstandard

6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A102075CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102075CT-ND
Fixed Inductors A102075CT-ND
6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max Nonstandard

6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number A102075TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-1N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Core Material Ceramic; Ceramic
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A22A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details