TE Connectivity SMD 0.068uH 250MHz 0.1A Inductor and Choke 36501E68NJTDG

Description
0.068uH 5% Wirewound SMD Inductor 0402 250MHz 0.1A Product overview: 36501E68NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068uH, 250MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.068uH, 250MHz, 0.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501E68NJTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.068uH 5% Wirewound SMD Inductor 0402 250MHz 0.1A Product overview: 36501E68NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068uH, 250MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.068uH, 250MHz, 0.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501E68NJTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.068uH 250MHz 0.1A Inductor and Choke - 71-36501E68NJTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.068uH 250MHz 0.1A Inductor and Choke
71-36501E68NJTDG
SMD 0.068uH 250MHz 0.1A Inductor and Choke 71-36501E68NJTDG
0.068uH 5% Wirewound SMD Inductor 0402 250MHz 0.1A Product overview: 36501E68NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068uH, 250MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.068uH, 250MHz, 0.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501E68NJTDG can be used for catalog matching and distributor lookup.

0.068uH 5% Wirewound SMD Inductor 0402 250MHz 0.1A Product overview: 36501E68NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068uH, 250MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.068uH, 250MHz, 0.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501E68NJTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A103717TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103717TR-ND
Fixed Inductors A103717TR-ND
68nH Unshielded Wirewound Inductor 100mA 1.12Ohm Max Nonstandard

68nH Unshielded Wirewound Inductor 100mA 1.12Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103717DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103717DKR-ND
Fixed Inductors A103717DKR-ND
68nH Unshielded Wirewound Inductor 100mA 1.12Ohm Max Nonstandard

68nH Unshielded Wirewound Inductor 100mA 1.12Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103717CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103717CT-ND
Fixed Inductors A103717CT-ND
68nH Unshielded Wirewound Inductor 100mA 1.12Ohm Max Nonstandard

68nH Unshielded Wirewound Inductor 100mA 1.12Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36501E68NJTDG A103717TR-ND
Product Name SMD 0.068uH 250MHz 0.1A Inductor and Choke Fixed Inductors
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Lead Style SMD/SMT
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers