TE Connectivity Chip Inductor 5.6Nh 760Ma 5% 4.8Mhz; Inductance Sigmainductors Te Connectivity 36501E5N6J

Description
CHIP INDUCTOR 5.6NH 760MA 5% 4.8MHZ; Inductance:5.6nH; DC Resistance Max:0.083ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:760mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR 5.6NH 760MA 5% 4.8MHZ; Inductance:5.6nH; DC Resistance Max:0.083ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:760mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor 5.6Nh 760Ma 5% 4.8Mhz; Inductance Sigmainductors Te Connectivity - 18R3852 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 5.6Nh 760Ma 5% 4.8Mhz; Inductance Sigmainductors Te Connectivity
18R3852
Chip Inductor 5.6Nh 760Ma 5% 4.8Mhz; Inductance Sigmainductors Te Connectivity 18R3852
CHIP INDUCTOR 5.6NH 760MA 5% 4.8MHZ; Inductance:5.6nH; DC Resistance Max:0.083ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:760mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

CHIP INDUCTOR 5.6NH 760MA 5% 4.8MHZ; Inductance:5.6nH; DC Resistance Max:0.083ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:760mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 18R3852
Product Name Chip Inductor 5.6Nh 760Ma 5% 4.8Mhz; Inductance Sigmainductors Te Connectivity
Inductance Range 0.0056 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-47N 0402CT-47NXJRW , 0402CT-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details