TE Connectivity SMD Inductor and Choke 36501E56NJTDG

Description
RF Inductors - SMD 3650 0402 56nH 5% 2K RL Product overview: 36501E56NJTDG from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501E56NJTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD 3650 0402 56nH 5% 2K RL Product overview: 36501E56NJTDG from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501E56NJTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 71-36501E56NJTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-36501E56NJTDG
SMD Inductor and Choke 71-36501E56NJTDG
RF Inductors - SMD 3650 0402 56nH 5% 2K RL Product overview: 36501E56NJTDG from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501E56NJTDG can be used for catalog matching and distributor lookup.

RF Inductors - SMD 3650 0402 56nH 5% 2K RL Product overview: 36501E56NJTDG from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501E56NJTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A103715CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103715CT-ND
Fixed Inductors A103715CT-ND
56nH Unshielded Wirewound Inductor 100mA 970mOhm Max Nonstandard

56nH Unshielded Wirewound Inductor 100mA 970mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103715TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103715TR-ND
Fixed Inductors A103715TR-ND
56nH Unshielded Wirewound Inductor 100mA 970mOhm Max Nonstandard

56nH Unshielded Wirewound Inductor 100mA 970mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103715DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103715DKR-ND
Fixed Inductors A103715DKR-ND
56nH Unshielded Wirewound Inductor 100mA 970mOhm Max Nonstandard

56nH Unshielded Wirewound Inductor 100mA 970mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36501E56NJTDG A103715CT-ND
Product Name SMD Inductor and Choke Fixed Inductors
Technology Wirewound Wirewound
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Packing Method Reel Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details