36501E4N3JTDG -- 3650 0402 4.3NH 5% 2K RL SIGMAINDUCTORS - TE CONNECTIVITY
TE Connectivity
3650 0402 4.3Nh 5% 2K Rl Sigmainductors - Te Connectivity
36501E4N3JTDG
Description
3650 0402 4.3nH 5% 2K RL
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
3650 0402 4.3nH 5% 2K RL
Suppliers
3650 0402 4.3Nh 5% 2K Rl Sigmainductors - Te Connectivity
99X2113
Supplier's Site
3650 0402 4.3Nh 5% 2K Rl Sigmainductors - Te Connectivity
36AC3976
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99X2113 |
|
Product Name
|
3650 0402 4.3Nh 5% 2K Rl Sigmainductors - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details