TE Connectivity Surface Mount High Frequency Inductor, 3650 Series, 47 Nh, 5%, 0402 [1005 Metric], 2.1 Ghz Rohs Compliant Te Connectivity 36501E47NJTDG

Description
Surface Mount High Frequency Inductor, 3650 Series, 47 nH, 5%, 0402 [1005 Metric], 2.1 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, 3650 Series, 47 nH, 5%, 0402 [1005 Metric], 2.1 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, 3650 Series, 47 Nh, 5%, 0402 [1005 Metric], 2.1 Ghz Rohs Compliant Te Connectivity - 35M1388 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3650 Series, 47 Nh, 5%, 0402 [1005 Metric], 2.1 Ghz Rohs Compliant Te Connectivity
35M1388
Surface Mount High Frequency Inductor, 3650 Series, 47 Nh, 5%, 0402 [1005 Metric], 2.1 Ghz Rohs Compliant Te Connectivity 35M1388
Surface Mount High Frequency Inductor, 3650 Series, 47 nH, 5%, 0402 [1005 Metric], 2.1 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3650 Series, 47 nH, 5%, 0402 [1005 Metric], 2.1 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 35M1388
Product Name Surface Mount High Frequency Inductor, 3650 Series, 47 Nh, 5%, 0402 [1005 Metric], 2.1 Ghz Rohs Compliant Te Connectivity
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1048446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R12 0402CS-R12XJRW , 0402CS-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details