36501E40NJTDG -- 3650 0402 40NH 5% 2K RL SIGMAINDUCTORS - TE CONNECTIVITY
TE Connectivity
3650 0402 40Nh 5% 2K Rl Sigmainductors - Te Connectivity
36501E40NJTDG
Description
3650 0402 40nH 5% 2K RL
Description
3650 0402 40nH 5% 2K RL
Suppliers
3650 0402 40Nh 5% 2K Rl Sigmainductors - Te Connectivity
99X2115
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99X2115 |
|
Product Name
|
3650 0402 40Nh 5% 2K Rl Sigmainductors - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
105.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers