0.036uH 5% 250MHz Wirewound SMD Inductor 0402 Product overview: 36501E36NJ from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.036uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.036uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501E36NJ can be used for catalog matching and distributor lookup.
36nH Unshielded Wirewound Inductor 320mA 440mOhm Max Nonstandard
36nH Unshielded Wirewound Inductor 320mA 440mOhm Max Nonstandard
CHIP INDUCTOR 36NH 320MA 5% 2.32MHZ; Inductance:36nH; DC Resistance Max:0.44ohm; Self Resonant Frequency:2.32GHz; DC Current Rating:320mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-36501E36NJ | A102556CT-ND | 18R3850 |
| Product Name | SMD 0.036uH 250MHz Inductor and Choke | Fixed Inductors | Chip Inductor 36Nh 320Ma 5% 2.32Mhz; Inductance Sigmainductors Te Connectivity |
| Inductance Range | 0.0360 microH | 0.0360 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| Lead Style | SMD/SMT | ||
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |