TE Connectivity Fixed Inductors 36501E33NJTDG

Description
33nH Unshielded Wirewound Inductor 400mA 350mOhm Max Nonstandard
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 400mA 350mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103713TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103713TR-ND
Fixed Inductors A103713TR-ND
33nH Unshielded Wirewound Inductor 400mA 350mOhm Max Nonstandard

33nH Unshielded Wirewound Inductor 400mA 350mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103713CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103713CT-ND
Fixed Inductors A103713CT-ND
33nH Unshielded Wirewound Inductor 400mA 350mOhm Max Nonstandard

33nH Unshielded Wirewound Inductor 400mA 350mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number A103713TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 3.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details