TE Connectivity Fixed Inductors 36501E2N7JTDG

Description
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max Nonstandard
Request a Quote
Description
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount High Frequency Inductor, 3640 Series, with a value of 2.7 nH and a tolerance of 5%, is designed for high-frequency applications up to 10.4 GHz. It is packaged in a compact 0402 (1005 metric) size, making it suitable for space-constrained designs. The inductor features a wire wound construction, which contributes to its high Q factor and self-resonant frequency (SRF). This component is RoHS compliant, ensuring it meets environmental regulations. Its specifications make it a viable option for engineers looking for reliable inductance in high-frequency circuits.

Datasheet Summary
Powered by GS/AI

The Surface Mount High Frequency Inductor, 3640 Series, with a value of 2.7 nH and a tolerance of 5%, is designed for high-frequency applications up to 10.4 GHz. It is packaged in a compact 0402 (1005 metric) size, making it suitable for space-constrained designs. The inductor features a wire wound construction, which contributes to its high Q factor and self-resonant frequency (SRF). This component is RoHS compliant, ensuring it meets environmental regulations. Its specifications make it a viable option for engineers looking for reliable inductance in high-frequency circuits.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103706TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103706TR-ND
Fixed Inductors A103706TR-ND
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max Nonstandard

2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103706CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103706CT-ND
Fixed Inductors A103706CT-ND
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max Nonstandard

2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103706DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103706DKR-ND
Fixed Inductors A103706DKR-ND
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max Nonstandard

2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount High Frequency Inductor, 3640 Series, 2.7 Nh, 5%, 0402 [1005 Metric], 10.4 Ghz Rohs Compliant Holsworthy Te Connectivity - 35M1371 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3640 Series, 2.7 Nh, 5%, 0402 [1005 Metric], 10.4 Ghz Rohs Compliant Holsworthy Te Connectivity
35M1371
Surface Mount High Frequency Inductor, 3640 Series, 2.7 Nh, 5%, 0402 [1005 Metric], 10.4 Ghz Rohs Compliant Holsworthy Te Connectivity 35M1371
Surface Mount High Frequency Inductor, 3640 Series, 2.7 nH, 5%, 0402 [1005 Metric], 10.4 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3640 Series, 2.7 nH, 5%, 0402 [1005 Metric], 10.4 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103706TR-ND 35M1371
Product Name Fixed Inductors Surface Mount High Frequency Inductor, 3640 Series, 2.7 Nh, 5%, 0402 [1005 Metric], 10.4 Ghz Rohs Compliant Holsworthy Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers