TE Connectivity Fixed Inductors 36501E2N2JTDG

Description
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103705TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103705TR-ND
Fixed Inductors A103705TR-ND
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm Max Nonstandard

2.2nH Unshielded Wirewound Inductor 960mA 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103705DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103705DKR-ND
Fixed Inductors A103705DKR-ND
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm Max Nonstandard

2.2nH Unshielded Wirewound Inductor 960mA 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103705CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103705CT-ND
Fixed Inductors A103705CT-ND
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm Max Nonstandard

2.2nH Unshielded Wirewound Inductor 960mA 70mOhm Max Nonstandard

Buy Now Datasheet
Chip Inductor, 2.2Nh, 960Ma, 5%, 10.8Mhz; Inductance Sigmainductors Te Connectivity - 51R8629 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 2.2Nh, 960Ma, 5%, 10.8Mhz; Inductance Sigmainductors Te Connectivity
51R8629
Chip Inductor, 2.2Nh, 960Ma, 5%, 10.8Mhz; Inductance Sigmainductors Te Connectivity 51R8629
CHIP INDUCTOR, 2.2NH, 960MA, 5%, 10.8MHZ; Inductance:2.2nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:10.8GHz; DC Current Rating:960mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

CHIP INDUCTOR, 2.2NH, 960MA, 5%, 10.8MHZ; Inductance:2.2nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:10.8GHz; DC Current Rating:960mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103705TR-ND 51R8629
Product Name Fixed Inductors Chip Inductor, 2.2Nh, 960Ma, 5%, 10.8Mhz; Inductance Sigmainductors Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers